Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2100FRS73

Description
ESS-2B 210 1% RWR89S2100FR S73
Request a Quote Datasheet
Description
ESS-2B 210 1% RWR89S2100FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2100FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2100FRS73
Wirewound Resistors 3110-RWR89S2100FRS73
ESS-2B 210 1% RWR89S2100FR S73

ESS-2B 210 1% RWR89S2100FR S73

Supplier's Site Datasheet
RES 210 OHM 3W 1% WW AXIAL - RWR89S2100FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 3W 1% WW AXIAL
RWR89S2100FRS73
RES 210 OHM 3W 1% WW AXIAL RWR89S2100FRS73
RES 210ohm 3W 1% WW AXIAL

RES 210ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2100FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2100FRS73-ND
Through Hole Resistors RWR89S2100FRS73-ND
210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2100FRS73 RWR89S2100FRS73 RWR89S2100FRS73-ND
Product Name Wirewound Resistors RES 210 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details