Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2001BRRSL

Description
ESS-2B 2K .1% RWR89S2001BR RSL
Request a Quote Datasheet
Description
ESS-2B 2K .1% RWR89S2001BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2001BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2001BRRSL
Wirewound Resistors 3110-RWR89S2001BRRSL
ESS-2B 2K .1% RWR89S2001BR RSL

ESS-2B 2K .1% RWR89S2001BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2001BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2001BRRSL-ND
Through Hole Resistors RWR89S2001BRRSL-ND
2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 3W 0.1% WW AXIAL - RWR89S2001BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 0.1% WW AXIAL
RWR89S2001BRRSL
RES 2K OHM 3W 0.1% WW AXIAL RWR89S2001BRRSL
RES 2Kohm 3W 0.1% WW AXIAL

RES 2Kohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2001BRRSL RWR89S2001BRRSL-ND RWR89S2001BRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details