Vishay Intertechnology, Inc. RES 225 OHM 3W 0.1% WW AXIAL RWR89S2250BSBSL

Description
RES 225ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 225ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 3W 0.1% WW AXIAL - RWR89S2250BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 3W 0.1% WW AXIAL
RWR89S2250BSBSL
RES 225 OHM 3W 0.1% WW AXIAL RWR89S2250BSBSL
RES 225ohm 3W 0.1% WW AXIAL

RES 225ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2250BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2250BSBSL
Wirewound Resistors 3110-RWR89S2250BSBSL
ESS-2B 225 .1% RWR89S2250BS BSL

ESS-2B 225 .1% RWR89S2250BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2250BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2250BSBSL-ND
Through Hole Resistors RWR89S2250BSBSL-ND
225 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

225 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2250BSBSL 3110-RWR89S2250BSBSL RWR89S2250BSBSL-ND
Product Name RES 225 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 225 ohms 225 ohms 225 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details