Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2431FRB12

Description
ESS-2B 2.43K 1% RWR89S2431FR B12
Request a Quote Datasheet
Description
ESS-2B 2.43K 1% RWR89S2431FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2431FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2431FRB12
Wirewound Resistors 3110-RWR89S2431FRB12
ESS-2B 2.43K 1% RWR89S2431FR B12

ESS-2B 2.43K 1% RWR89S2431FR B12

Supplier's Site Datasheet
RES 2.43K OHM 3W 1% WW AXIAL - RWR89S2431FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 3W 1% WW AXIAL
RWR89S2431FRB12
RES 2.43K OHM 3W 1% WW AXIAL RWR89S2431FRB12
RES 2.43Kohm 3W 1% WW AXIAL

RES 2.43Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2431FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2431FRB12-ND
Through Hole Resistors RWR89S2431FRB12-ND
2.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2431FRB12 RWR89S2431FRB12 RWR89S2431FRB12-ND
Product Name Wirewound Resistors RES 2.43K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details