Vishay Intertechnology, Inc. Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S2151FRB12

Description
Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR89S2151FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR89S2151FRB12
Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S2151FRB12
Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR89S2151FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2151FRB12-ND
Through Hole Resistors RWR89S2151FRB12-ND
2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2151FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2151FRB12
Wirewound Resistors 3110-RWR89S2151FRB12
ESS-2B 2.15K 1% RWR89S2151FR B12

ESS-2B 2.15K 1% RWR89S2151FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2151FRB12 RWR89S2151FRB12-ND 3110-RWR89S2151FRB12
Product Name Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details