Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R87FSS73

Description
ESS-2B 1.87 1% RWR89S1R87FS S73
Request a Quote Datasheet
Description
ESS-2B 1.87 1% RWR89S1R87FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R87FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R87FSS73
Wirewound Resistors 3110-RWR89S1R87FSS73
ESS-2B 1.87 1% RWR89S1R87FS S73

ESS-2B 1.87 1% RWR89S1R87FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R87FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R87FSS73-ND
Through Hole Resistors RWR89S1R87FSS73-ND
1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.87 OHM 3W 1% WW AXIAL - RWR89S1R87FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 3W 1% WW AXIAL
RWR89S1R87FSS73
RES 1.87 OHM 3W 1% WW AXIAL RWR89S1R87FSS73
RES 1.87ohm 3W 1% WW AXIAL

RES 1.87ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R87FSS73 RWR89S1R87FSS73-ND RWR89S1R87FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.87 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details