Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2000FRBSL

Description
ESS-2B 200 1% RWR89S2000FR BSL
Request a Quote Datasheet
Description
ESS-2B 200 1% RWR89S2000FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2000FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2000FRBSL
Wirewound Resistors 3110-RWR89S2000FRBSL
ESS-2B 200 1% RWR89S2000FR BSL

ESS-2B 200 1% RWR89S2000FR BSL

Supplier's Site Datasheet
RES 200 OHM 3W 1% WW AXIAL - RWR89S2000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3W 1% WW AXIAL
RWR89S2000FRBSL
RES 200 OHM 3W 1% WW AXIAL RWR89S2000FRBSL
RES 200ohm 3W 1% WW AXIAL

RES 200ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2000FRBSL-ND
Through Hole Resistors RWR89S2000FRBSL-ND
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2000FRBSL RWR89S2000FRBSL RWR89S2000FRBSL-ND
Product Name Wirewound Resistors RES 200 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details