Vishay Intertechnology, Inc. RES 2K OHM 3W 1% WW AXIAL RWR89S2001FRB12

Description
RES 2Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3W 1% WW AXIAL - RWR89S2001FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 1% WW AXIAL
RWR89S2001FRB12
RES 2K OHM 3W 1% WW AXIAL RWR89S2001FRB12
RES 2Kohm 3W 1% WW AXIAL

RES 2Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2001FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2001FRB12-ND
Through Hole Resistors RWR89S2001FRB12-ND
2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2001FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2001FRB12
Wirewound Resistors 3110-RWR89S2001FRB12
ESS-2B 2K 1% RWR89S2001FR B12

ESS-2B 2K 1% RWR89S2001FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2001FRB12 RWR89S2001FRB12-ND 3110-RWR89S2001FRB12
Product Name RES 2K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details