RES 20ohm 3W 0.1% WW AXIAL
20 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 20 .1% RWR89S20R0BR S73
Resistor,Metal Alloy,20Ohms,.1+/-% Tol,-20,20ppm-TC
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S20R0BRS73 | RWR89S20R0BRS73-ND | 3110-RWR89S20R0BRS73 | 64C6929 |
| Product Name | RES 20 OHM 3W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Resistor,metal Alloy,20Ohms,.1+/-% Tol,-20,20Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 3 watts | 3 watts | ||
| Configuration | Single Resistor | Single Resistor |