Vishay Intertechnology, Inc. RES 2K OHM 3W 0.1% WW AXIAL RWR89S2001BRS73

Description
RES 2Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3W 0.1% WW AXIAL - RWR89S2001BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 0.1% WW AXIAL
RWR89S2001BRS73
RES 2K OHM 3W 0.1% WW AXIAL RWR89S2001BRS73
RES 2Kohm 3W 0.1% WW AXIAL

RES 2Kohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2001BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2001BRS73
Wirewound Resistors 3110-RWR89S2001BRS73
ESS-2B 2K .1% RWR89S2001BR S73

ESS-2B 2K .1% RWR89S2001BR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2001BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2001BRS73-ND
Through Hole Resistors RWR89S2001BRS73-ND
2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2001BRS73 3110-RWR89S2001BRS73 RWR89S2001BRS73-ND
Product Name RES 2K OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers