Vishay Intertechnology, Inc. RES 23.7 OHM 3W 1% WW AXIAL RWR89S23R7FRRSL

Description
RES 23.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 3W 1% WW AXIAL - RWR89S23R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 3W 1% WW AXIAL
RWR89S23R7FRRSL
RES 23.7 OHM 3W 1% WW AXIAL RWR89S23R7FRRSL
RES 23.7ohm 3W 1% WW AXIAL

RES 23.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S23R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S23R7FRRSL-ND
Through Hole Resistors RWR89S23R7FRRSL-ND
23.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S23R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S23R7FRRSL
Wirewound Resistors 3110-RWR89S23R7FRRSL
ESS-2B 23.7 1% RWR89S23R7FR RSL

ESS-2B 23.7 1% RWR89S23R7FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S23R7FRRSL RWR89S23R7FRRSL-ND 3110-RWR89S23R7FRRSL
Product Name RES 23.7 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details