Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2261FRS70

Description
ESS-2B 2.26K 1% RWR89S2261FR S70
Request a Quote Datasheet
Description
ESS-2B 2.26K 1% RWR89S2261FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2261FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2261FRS70
Wirewound Resistors 3110-RWR89S2261FRS70
ESS-2B 2.26K 1% RWR89S2261FR S70

ESS-2B 2.26K 1% RWR89S2261FR S70

Supplier's Site Datasheet
RES 2.26K OHM 3W 1% WW AXIAL - RWR89S2261FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 3W 1% WW AXIAL
RWR89S2261FRS70
RES 2.26K OHM 3W 1% WW AXIAL RWR89S2261FRS70
RES 2.26Kohm 3W 1% WW AXIAL

RES 2.26Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2261FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2261FRS70-ND
Through Hole Resistors RWR89S2261FRS70-ND
2.26 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2261FRS70 RWR89S2261FRS70 RWR89S2261FRS70-ND
Product Name Wirewound Resistors RES 2.26K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers