Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2370FPBSL

Description
237 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
237 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2370FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2370FPBSL-ND
Through Hole Resistors RWR89S2370FPBSL-ND
237 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 237 OHM 3W 1% WW AXIAL - RWR89S2370FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 3W 1% WW AXIAL
RWR89S2370FPBSL
RES 237 OHM 3W 1% WW AXIAL RWR89S2370FPBSL
RES 237ohm 3W 1% WW AXIAL

RES 237ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2370FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2370FPBSL
Wirewound Resistors 3110-RWR89S2370FPBSL
ESS-2B 237 1% RWR89S2370FP BSL

ESS-2B 237 1% RWR89S2370FP BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2370FPBSL-ND RWR89S2370FPBSL 3110-RWR89S2370FPBSL
Product Name Through Hole Resistors RES 237 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details