Vishay Intertechnology, Inc. Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole RWR89S1R69FSB12

Description
Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole - RWR89S1R69FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole
RWR89S1R69FSB12
Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole RWR89S1R69FSB12
Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R69FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R69FSB12
Wirewound Resistors 3110-RWR89S1R69FSB12
ESS-2B 1.69 1% RWR89S1R69FS B12

ESS-2B 1.69 1% RWR89S1R69FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R69FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R69FSB12-ND
Through Hole Resistors RWR89S1R69FSB12-ND
1.69 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R69FSB12 3110-RWR89S1R69FSB12 RWR89S1R69FSB12-ND
Product Name Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers