Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R91FSRSL

Description
1.91 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.91 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R91FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R91FSRSL-ND
Through Hole Resistors RWR89S1R91FSRSL-ND
1.91 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R91FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R91FSRSL
Wirewound Resistors 3110-RWR89S1R91FSRSL
ESS-2B 1.91 1% RWR89S1R91FS RSL

ESS-2B 1.91 1% RWR89S1R91FS RSL

Supplier's Site Datasheet
RES 1.91 OHM 3W 1% WW AXIAL - RWR89S1R91FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 3W 1% WW AXIAL
RWR89S1R91FSRSL
RES 1.91 OHM 3W 1% WW AXIAL RWR89S1R91FSRSL
RES 1.91ohm 3W 1% WW AXIAL

RES 1.91ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R91FSRSL-ND 3110-RWR89S1R91FSRSL RWR89S1R91FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.91 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details