Vishay Intertechnology, Inc. RES 200 OHM 3W 1% WW AXIAL RWR89S2000FRS70

Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 3W 1% WW AXIAL - RWR89S2000FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3W 1% WW AXIAL
RWR89S2000FRS70
RES 200 OHM 3W 1% WW AXIAL RWR89S2000FRS70
RES 200ohm 3W 1% WW AXIAL

RES 200ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2000FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2000FRS70
Wirewound Resistors 3110-RWR89S2000FRS70
ESS-2B 200 1% RWR89S2000FR S70

ESS-2B 200 1% RWR89S2000FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2000FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2000FRS70-ND
Through Hole Resistors RWR89S2000FRS70-ND
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6951
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6951
Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S2000FRS70 3110-RWR89S2000FRS70 RWR89S2000FRS70-ND 64C6951
Product Name RES 200 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C7270RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details