Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2370FSBSL

Description
ESS-2B 237 1% RWR89S2370FS BSL
Request a Quote Datasheet
Description
ESS-2B 237 1% RWR89S2370FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2370FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2370FSBSL
Wirewound Resistors 3110-RWR89S2370FSBSL
ESS-2B 237 1% RWR89S2370FS BSL

ESS-2B 237 1% RWR89S2370FS BSL

Supplier's Site Datasheet
RES 237 OHM 3W 1% WW AXIAL - RWR89S2370FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 3W 1% WW AXIAL
RWR89S2370FSBSL
RES 237 OHM 3W 1% WW AXIAL RWR89S2370FSBSL
RES 237ohm 3W 1% WW AXIAL

RES 237ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2370FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2370FSBSL-ND
Through Hole Resistors RWR89S2370FSBSL-ND
237 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2370FSBSL RWR89S2370FSBSL RWR89S2370FSBSL-ND
Product Name Wirewound Resistors RES 237 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 158496 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details