Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2200FSRSL

Description
ESS-2B 220 1% RWR89S2200FS RSL
Request a Quote Datasheet
Description
ESS-2B 220 1% RWR89S2200FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2200FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2200FSRSL
Wirewound Resistors 3110-RWR89S2200FSRSL
ESS-2B 220 1% RWR89S2200FS RSL

ESS-2B 220 1% RWR89S2200FS RSL

Supplier's Site Datasheet
RES 220 OHM 3W 1% WW AXIAL - RWR89S2200FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 3W 1% WW AXIAL
RWR89S2200FSRSL
RES 220 OHM 3W 1% WW AXIAL RWR89S2200FSRSL
RES 220ohm 3W 1% WW AXIAL

RES 220ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2200FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2200FSRSL-ND
Through Hole Resistors RWR89S2200FSRSL-ND
220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2200FSRSL RWR89S2200FSRSL RWR89S2200FSRSL-ND
Product Name Wirewound Resistors RES 220 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details