Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R74FPS73

Description
1.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R74FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R74FPS73-ND
Through Hole Resistors RWR89S1R74FPS73-ND
1.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.74 OHM 3W 1% WW AXIAL - RWR89S1R74FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 3W 1% WW AXIAL
RWR89S1R74FPS73
RES 1.74 OHM 3W 1% WW AXIAL RWR89S1R74FPS73
RES 1.74ohm 3W 1% WW AXIAL

RES 1.74ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R74FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R74FPS73
Wirewound Resistors 3110-RWR89S1R74FPS73
ESS-2B 1.74 1% RWR89S1R74FP S73

ESS-2B 1.74 1% RWR89S1R74FP S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R74FPS73-ND RWR89S1R74FPS73 3110-RWR89S1R74FPS73
Product Name Through Hole Resistors RES 1.74 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers