Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2371FMBSL

Description
ESS-2B 2.37K 1% RWR89S2371FM BSL
Request a Quote Datasheet
Description
ESS-2B 2.37K 1% RWR89S2371FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2371FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2371FMBSL
Wirewound Resistors 3110-RWR89S2371FMBSL
ESS-2B 2.37K 1% RWR89S2371FM BSL

ESS-2B 2.37K 1% RWR89S2371FM BSL

Supplier's Site Datasheet
RES 2.37K OHM 3W 1% WW AXIAL - RWR89S2371FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 3W 1% WW AXIAL
RWR89S2371FMBSL
RES 2.37K OHM 3W 1% WW AXIAL RWR89S2371FMBSL
RES 2.37Kohm 3W 1% WW AXIAL

RES 2.37Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2371FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2371FMBSL-ND
Through Hole Resistors RWR89S2371FMBSL-ND
2.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2371FMBSL RWR89S2371FMBSL RWR89S2371FMBSL-ND
Product Name Wirewound Resistors RES 2.37K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers