Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2491FRB12

Description
ESS-2B 2.49K 1% RWR89S2491FR B12
Request a Quote Datasheet
Description
ESS-2B 2.49K 1% RWR89S2491FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2491FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2491FRB12
Wirewound Resistors 3110-RWR89S2491FRB12
ESS-2B 2.49K 1% RWR89S2491FR B12

ESS-2B 2.49K 1% RWR89S2491FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2491FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2491FRB12-ND
Through Hole Resistors RWR89S2491FRB12-ND
2.49 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.49K OHM 3W 1% WW AXIAL - RWR89S2491FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 3W 1% WW AXIAL
RWR89S2491FRB12
RES 2.49K OHM 3W 1% WW AXIAL RWR89S2491FRB12
RES 2.49Kohm 3W 1% WW AXIAL

RES 2.49Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2491FRB12 RWR89S2491FRB12-ND RWR89S2491FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.49K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details