Vishay Intertechnology, Inc. Through Hole Resistors RWR89S20R5FSRSL

Description
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S20R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S20R5FSRSL-ND
Through Hole Resistors RWR89S20R5FSRSL-ND
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S20R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S20R5FSRSL
Wirewound Resistors 3110-RWR89S20R5FSRSL
ESS-2B 20.5 1% RWR89S20R5FS RSL

ESS-2B 20.5 1% RWR89S20R5FS RSL

Supplier's Site Datasheet
RES 20.5 OHM 3W 1% WW AXIAL - RWR89S20R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 3W 1% WW AXIAL
RWR89S20R5FSRSL
RES 20.5 OHM 3W 1% WW AXIAL RWR89S20R5FSRSL
RES 20.5ohm 3W 1% WW AXIAL

RES 20.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S20R5FSRSL-ND 3110-RWR89S20R5FSRSL RWR89S20R5FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 20.5 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details