Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R96FRS73

Description
1.96 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.96 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R96FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R96FRS73-ND
Through Hole Resistors RWR89S1R96FRS73-ND
1.96 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R96FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R96FRS73
Wirewound Resistors 3110-RWR89S1R96FRS73
ESS-2B 1.96 1% RWR89S1R96FR S73

ESS-2B 1.96 1% RWR89S1R96FR S73

Supplier's Site Datasheet
RES 1.96 OHM 3W 1% WW AXIAL - RWR89S1R96FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 3W 1% WW AXIAL
RWR89S1R96FRS73
RES 1.96 OHM 3W 1% WW AXIAL RWR89S1R96FRS73
RES 1.96ohm 3W 1% WW AXIAL

RES 1.96ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R96FRS73-ND 3110-RWR89S1R96FRS73 RWR89S1R96FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.96 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details