Vishay Intertechnology, Inc. RES 20.5 OHM 3W 1% WW AXIAL RWR89S20R5FRS73

Description
RES 20.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 3W 1% WW AXIAL - RWR89S20R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 3W 1% WW AXIAL
RWR89S20R5FRS73
RES 20.5 OHM 3W 1% WW AXIAL RWR89S20R5FRS73
RES 20.5ohm 3W 1% WW AXIAL

RES 20.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S20R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S20R5FRS73
Wirewound Resistors 3110-RWR89S20R5FRS73
ESS-2B 20.5 1% RWR89S20R5FR S73

ESS-2B 20.5 1% RWR89S20R5FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S20R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S20R5FRS73-ND
Through Hole Resistors RWR89S20R5FRS73-ND
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6942
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6942
Resistor,Metal Alloy,20.5Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,20.5Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S20R5FRS73 3110-RWR89S20R5FRS73 RWR89S20R5FRS73-ND 64C6942
Product Name RES 20.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details