Vishay Intertechnology, Inc. Wirewound Resistors RWR89S22R1FMRSL

Description
ESS-2B 22.1 1% RWR89S22R1FM RSL
Request a Quote Datasheet
Description
ESS-2B 22.1 1% RWR89S22R1FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S22R1FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R1FMRSL
Wirewound Resistors 3110-RWR89S22R1FMRSL
ESS-2B 22.1 1% RWR89S22R1FM RSL

ESS-2B 22.1 1% RWR89S22R1FM RSL

Supplier's Site Datasheet
RES 22.1 OHM 3W 1% WW AXIAL - RWR89S22R1FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 3W 1% WW AXIAL
RWR89S22R1FMRSL
RES 22.1 OHM 3W 1% WW AXIAL RWR89S22R1FMRSL
RES 22.1ohm 3W 1% WW AXIAL

RES 22.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S22R1FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S22R1FMRSL-ND
Through Hole Resistors RWR89S22R1FMRSL-ND
22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S22R1FMRSL RWR89S22R1FMRSL RWR89S22R1FMRSL-ND
Product Name Wirewound Resistors RES 22.1 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details