24 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 24ohm 3W 0.1% WW AXIAL
ESS-2B 24 .1% RWR89S24R0BS S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S24R0BSS70-ND | RWR89S24R0BSS70 | 3110-RWR89S24R0BSS70 |
| Product Name | Through Hole Resistors | RES 24 OHM 3W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 24 ohms | 24 ohms | 24 ohms |