Vishay Intertechnology, Inc. RES 200 OHM 3W 1% WW AXIAL RWR89S2000FMB12

Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 3W 1% WW AXIAL - RWR89S2000FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3W 1% WW AXIAL
RWR89S2000FMB12
RES 200 OHM 3W 1% WW AXIAL RWR89S2000FMB12
RES 200ohm 3W 1% WW AXIAL

RES 200ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2000FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2000FMB12-ND
Through Hole Resistors RWR89S2000FMB12-ND
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2000FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2000FMB12
Wirewound Resistors 3110-RWR89S2000FMB12
ESS-2B 200 1% RWR89S2000FM B12

ESS-2B 200 1% RWR89S2000FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2000FMB12 RWR89S2000FMB12-ND 3110-RWR89S2000FMB12
Product Name RES 200 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details