Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2260FSS70

Description
226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2260FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2260FSS70-ND
Through Hole Resistors RWR89S2260FSS70-ND
226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 226 OHM 3W 1% WW AXIAL - RWR89S2260FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 3W 1% WW AXIAL
RWR89S2260FSS70
RES 226 OHM 3W 1% WW AXIAL RWR89S2260FSS70
RES 226ohm 3W 1% WW AXIAL

RES 226ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2260FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2260FSS70
Wirewound Resistors 3110-RWR89S2260FSS70
ESS-2B 226 1% RWR89S2260FS S70

ESS-2B 226 1% RWR89S2260FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7127
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7127
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S2260FSS70-ND RWR89S2260FSS70 3110-RWR89S2260FSS70 64C7127
Product Name Through Hole Resistors RES 226 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers