Vishay Intertechnology, Inc. Through Hole Resistors RWR89S22R6FSRSL

Description
22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S22R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S22R6FSRSL-ND
Through Hole Resistors RWR89S22R6FSRSL-ND
22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 22.6 OHM 3W 1% WW AXIAL - RWR89S22R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 3W 1% WW AXIAL
RWR89S22R6FSRSL
RES 22.6 OHM 3W 1% WW AXIAL RWR89S22R6FSRSL
RES 22.6ohm 3W 1% WW AXIAL

RES 22.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S22R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R6FSRSL
Wirewound Resistors 3110-RWR89S22R6FSRSL
ESS-2B 22.6 1% RWR89S22R6FS RSL

ESS-2B 22.6 1% RWR89S22R6FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S22R6FSRSL-ND RWR89S22R6FSRSL 3110-RWR89S22R6FSRSL
Product Name Through Hole Resistors RES 22.6 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details