Vishay Intertechnology, Inc. RES 2.15K OHM 3W 1% WW AXIAL RWR89S2151FPBSL

Description
RES 2.15Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 3W 1% WW AXIAL - RWR89S2151FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 3W 1% WW AXIAL
RWR89S2151FPBSL
RES 2.15K OHM 3W 1% WW AXIAL RWR89S2151FPBSL
RES 2.15Kohm 3W 1% WW AXIAL

RES 2.15Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2151FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2151FPBSL-ND
Through Hole Resistors RWR89S2151FPBSL-ND
2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2151FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2151FPBSL
Wirewound Resistors 3110-RWR89S2151FPBSL
ESS-2B 2.15K 1% RWR89S2151FP BSL

ESS-2B 2.15K 1% RWR89S2151FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2151FPBSL RWR89S2151FPBSL-ND 3110-RWR89S2151FPBSL
Product Name RES 2.15K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers