Vishay Intertechnology, Inc. RES 210 OHM 3W 1% WW AXIAL RWR89S2100FSS73

Description
RES 210ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 210ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 3W 1% WW AXIAL - RWR89S2100FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 3W 1% WW AXIAL
RWR89S2100FSS73
RES 210 OHM 3W 1% WW AXIAL RWR89S2100FSS73
RES 210ohm 3W 1% WW AXIAL

RES 210ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2100FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2100FSS73-ND
Through Hole Resistors RWR89S2100FSS73-ND
210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2100FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2100FSS73
Wirewound Resistors 3110-RWR89S2100FSS73
ESS-2B 210 1% RWR89S2100FS S73

ESS-2B 210 1% RWR89S2100FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2100FSS73 RWR89S2100FSS73-ND 3110-RWR89S2100FSS73
Product Name RES 210 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details