Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2001FRS70

Description
ESS-2B 2K 1% RWR89S2001FR S70
Request a Quote Datasheet
Description
ESS-2B 2K 1% RWR89S2001FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2001FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2001FRS70
Wirewound Resistors 3110-RWR89S2001FRS70
ESS-2B 2K 1% RWR89S2001FR S70

ESS-2B 2K 1% RWR89S2001FR S70

Supplier's Site Datasheet
RES 2K OHM 3W 1% WW AXIAL - RWR89S2001FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 1% WW AXIAL
RWR89S2001FRS70
RES 2K OHM 3W 1% WW AXIAL RWR89S2001FRS70
RES 2Kohm 3W 1% WW AXIAL

RES 2Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2001FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2001FRS70-ND
Through Hole Resistors RWR89S2001FRS70-ND
2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2001FRS70 RWR89S2001FRS70 RWR89S2001FRS70-ND
Product Name Wirewound Resistors RES 2K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details