Vishay Intertechnology, Inc. Wirewound Resistors RWR89S23R2FRRSL

Description
ESS-2B 23.2 1% RWR89S23R2FR RSL
Request a Quote Datasheet
Description
ESS-2B 23.2 1% RWR89S23R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S23R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S23R2FRRSL
Wirewound Resistors 3110-RWR89S23R2FRRSL
ESS-2B 23.2 1% RWR89S23R2FR RSL

ESS-2B 23.2 1% RWR89S23R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S23R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S23R2FRRSL-ND
Through Hole Resistors RWR89S23R2FRRSL-ND
23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.2 OHM 3W 1% WW AXIAL - RWR89S23R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 3W 1% WW AXIAL
RWR89S23R2FRRSL
RES 23.2 OHM 3W 1% WW AXIAL RWR89S23R2FRRSL
RES 23.2ohm 3W 1% WW AXIAL

RES 23.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S23R2FRRSL RWR89S23R2FRRSL-ND RWR89S23R2FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 23.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers