Vishay Intertechnology, Inc. RES 20.5 OHM 3W 1% WW AXIAL RWR89S20R5FSBSL

Description
RES 20.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 3W 1% WW AXIAL - RWR89S20R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 3W 1% WW AXIAL
RWR89S20R5FSBSL
RES 20.5 OHM 3W 1% WW AXIAL RWR89S20R5FSBSL
RES 20.5ohm 3W 1% WW AXIAL

RES 20.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S20R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S20R5FSBSL-ND
Through Hole Resistors RWR89S20R5FSBSL-ND
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S20R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S20R5FSBSL
Wirewound Resistors 3110-RWR89S20R5FSBSL
ESS-2B 20.5 1% RWR89S20R5FS BSL

ESS-2B 20.5 1% RWR89S20R5FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S20R5FSBSL RWR89S20R5FSBSL-ND 3110-RWR89S20R5FSBSL
Product Name RES 20.5 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details