Vishay Intertechnology, Inc. RES 1.82 OHM 3W 0.5% WW AXIAL RWR89S1R82DSS70

Description
RES 1.82ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 3W 0.5% WW AXIAL - RWR89S1R82DSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 3W 0.5% WW AXIAL
RWR89S1R82DSS70
RES 1.82 OHM 3W 0.5% WW AXIAL RWR89S1R82DSS70
RES 1.82ohm 3W 0.5% WW AXIAL

RES 1.82ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R82DSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R82DSS70
Wirewound Resistors 3110-RWR89S1R82DSS70
ESS-2B 1.82 .5% RWR89S1R82DS S70

ESS-2B 1.82 .5% RWR89S1R82DS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R82DSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R82DSS70-ND
Through Hole Resistors RWR89S1R82DSS70-ND
1.82 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R82DSS70 3110-RWR89S1R82DSS70 RWR89S1R82DSS70-ND
Product Name RES 1.82 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details