Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2051FSBSL

Description
ESS-2B 2.05K 1% RWR89S2051FS BSL
Request a Quote Datasheet
Description
ESS-2B 2.05K 1% RWR89S2051FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2051FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2051FSBSL
Wirewound Resistors 3110-RWR89S2051FSBSL
ESS-2B 2.05K 1% RWR89S2051FS BSL

ESS-2B 2.05K 1% RWR89S2051FS BSL

Supplier's Site Datasheet
RES 2.05K OHM 3W 1% WW AXIAL - RWR89S2051FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 3W 1% WW AXIAL
RWR89S2051FSBSL
RES 2.05K OHM 3W 1% WW AXIAL RWR89S2051FSBSL
RES 2.05Kohm 3W 1% WW AXIAL

RES 2.05Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2051FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2051FSBSL-ND
Through Hole Resistors RWR89S2051FSBSL-ND
2.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2051FSBSL RWR89S2051FSBSL RWR89S2051FSBSL-ND
Product Name Wirewound Resistors RES 2.05K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers