Vishay Intertechnology, Inc. RES 21 OHM 3W 1% WW AXIAL RWR89S21R0FRRSL

Description
RES 21ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 21ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 3W 1% WW AXIAL - RWR89S21R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 3W 1% WW AXIAL
RWR89S21R0FRRSL
RES 21 OHM 3W 1% WW AXIAL RWR89S21R0FRRSL
RES 21ohm 3W 1% WW AXIAL

RES 21ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S21R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S21R0FRRSL
Wirewound Resistors 3110-RWR89S21R0FRRSL
ESS-2B 21 1% RWR89S21R0FR RSL

ESS-2B 21 1% RWR89S21R0FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S21R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S21R0FRRSL-ND
Through Hole Resistors RWR89S21R0FRRSL-ND
21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S21R0FRRSL 3110-RWR89S21R0FRRSL RWR89S21R0FRRSL-ND
Product Name RES 21 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details