240 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 240ohm 3W 0.5% WW AXIAL
ESS-2B 240 .5% RWR89S2400DR S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S2400DRS73-ND | RWR89S2400DRS73 | 3110-RWR89S2400DRS73 |
| Product Name | Through Hole Resistors | RES 240 OHM 3W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 240 ohms | 240 ohms | 240 ohms |