Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2150FMRSL

Description
215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2150FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2150FMRSL-ND
Through Hole Resistors RWR89S2150FMRSL-ND
215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2150FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2150FMRSL
Wirewound Resistors 3110-RWR89S2150FMRSL
ESS-2B 215 1% RWR89S2150FM RSL

ESS-2B 215 1% RWR89S2150FM RSL

Supplier's Site Datasheet
RES 215 OHM 3W 1% WW AXIAL - RWR89S2150FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3W 1% WW AXIAL
RWR89S2150FMRSL
RES 215 OHM 3W 1% WW AXIAL RWR89S2150FMRSL
RES 215ohm 3W 1% WW AXIAL

RES 215ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2150FMRSL-ND 3110-RWR89S2150FMRSL RWR89S2150FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 215 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details