Vishay Intertechnology, Inc. RES 1.78 OHM 3W 1% WW AXIAL RWR89S1R78FRRSL

Description
RES 1.78ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.78ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78 OHM 3W 1% WW AXIAL - RWR89S1R78FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 3W 1% WW AXIAL
RWR89S1R78FRRSL
RES 1.78 OHM 3W 1% WW AXIAL RWR89S1R78FRRSL
RES 1.78ohm 3W 1% WW AXIAL

RES 1.78ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R78FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R78FRRSL
Wirewound Resistors 3110-RWR89S1R78FRRSL
ESS-2B 1.78 1% RWR89S1R78FR RSL

ESS-2B 1.78 1% RWR89S1R78FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R78FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R78FRRSL-ND
Through Hole Resistors RWR89S1R78FRRSL-ND
1.78 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R78FRRSL 3110-RWR89S1R78FRRSL RWR89S1R78FRRSL-ND
Product Name RES 1.78 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers