Vishay Intertechnology, Inc. RES 2.32K OHM 3W 1% WW AXIAL RWR89S2321FSS70

Description
RES 2.32Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 3W 1% WW AXIAL - RWR89S2321FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 3W 1% WW AXIAL
RWR89S2321FSS70
RES 2.32K OHM 3W 1% WW AXIAL RWR89S2321FSS70
RES 2.32Kohm 3W 1% WW AXIAL

RES 2.32Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2321FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2321FSS70-ND
Through Hole Resistors RWR89S2321FSS70-ND
2.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2321FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2321FSS70
Wirewound Resistors 3110-RWR89S2321FSS70
ESS-2B 2.32K 1% RWR89S2321FS S70

ESS-2B 2.32K 1% RWR89S2321FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2321FSS70 RWR89S2321FSS70-ND 3110-RWR89S2321FSS70
Product Name RES 2.32K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers