20 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 20 .1% RWR89S20R0BR S70
RES 20ohm 3W 0.1% WW AXIAL
Resistor,Metal Alloy,20Ohms,.1+/-% Tol,-20,20ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR89S20R0BRS70-ND | 3110-RWR89S20R0BRS70 | RWR89S20R0BRS70 | 64C6928 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 20 OHM 3W 0.1% WW AXIAL | Resistor,metal Alloy,20Ohms,.1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |