Vishay Intertechnology, Inc. RES 1.87 OHM 3W 1% WW AXIAL RWR89S1R87FRBSL

Description
RES 1.87ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.87ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 3W 1% WW AXIAL - RWR89S1R87FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 3W 1% WW AXIAL
RWR89S1R87FRBSL
RES 1.87 OHM 3W 1% WW AXIAL RWR89S1R87FRBSL
RES 1.87ohm 3W 1% WW AXIAL

RES 1.87ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R87FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R87FRBSL-ND
Through Hole Resistors RWR89S1R87FRBSL-ND
1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R87FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R87FRBSL
Wirewound Resistors 3110-RWR89S1R87FRBSL
ESS-2B 1.87 1% RWR89S1R87FR BSL

ESS-2B 1.87 1% RWR89S1R87FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R87FRBSL RWR89S1R87FRBSL-ND 3110-RWR89S1R87FRBSL
Product Name RES 1.87 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details