Vishay Intertechnology, Inc. RES 237 OHM 3W 1% WW AXIAL RWR89S2370FMRSL

Description
RES 237ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 237ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 3W 1% WW AXIAL - RWR89S2370FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 3W 1% WW AXIAL
RWR89S2370FMRSL
RES 237 OHM 3W 1% WW AXIAL RWR89S2370FMRSL
RES 237ohm 3W 1% WW AXIAL

RES 237ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2370FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2370FMRSL
Wirewound Resistors 3110-RWR89S2370FMRSL
ESS-2B 237 1% RWR89S2370FM RSL

ESS-2B 237 1% RWR89S2370FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2370FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2370FMRSL-ND
Through Hole Resistors RWR89S2370FMRSL-ND
237 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2370FMRSL 3110-RWR89S2370FMRSL RWR89S2370FMRSL-ND
Product Name RES 237 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers