Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2200FRS70

Description
220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2200FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2200FRS70-ND
Through Hole Resistors RWR89S2200FRS70-ND
220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 220 OHM 3W 1% WW AXIAL - RWR89S2200FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 3W 1% WW AXIAL
RWR89S2200FRS70
RES 220 OHM 3W 1% WW AXIAL RWR89S2200FRS70
RES 220ohm 3W 1% WW AXIAL

RES 220ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2200FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2200FRS70
Wirewound Resistors 3110-RWR89S2200FRS70
ESS-2B 220 1% RWR89S2200FR S70

ESS-2B 220 1% RWR89S2200FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2200FRS70-ND RWR89S2200FRS70 3110-RWR89S2200FRS70
Product Name Through Hole Resistors RES 220 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details