Vishay Intertechnology, Inc. RES 1.87 OHM 3W 1% WW AXIAL RWR89S1R87FSB12

Description
RES 1.87ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.87ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 3W 1% WW AXIAL - RWR89S1R87FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 3W 1% WW AXIAL
RWR89S1R87FSB12
RES 1.87 OHM 3W 1% WW AXIAL RWR89S1R87FSB12
RES 1.87ohm 3W 1% WW AXIAL

RES 1.87ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R87FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R87FSB12
Wirewound Resistors 3110-RWR89S1R87FSB12
ESS-2B 1.87 1% RWR89S1R87FS B12

ESS-2B 1.87 1% RWR89S1R87FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R87FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R87FSB12-ND
Through Hole Resistors RWR89S1R87FSB12-ND
1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R87FSB12 3110-RWR89S1R87FSB12 RWR89S1R87FSB12-ND
Product Name RES 1.87 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details