Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2431FSS70

Description
ESS-2B 2.43K 1% RWR89S2431FS S70
Request a Quote Datasheet
Description
ESS-2B 2.43K 1% RWR89S2431FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2431FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2431FSS70
Wirewound Resistors 3110-RWR89S2431FSS70
ESS-2B 2.43K 1% RWR89S2431FS S70

ESS-2B 2.43K 1% RWR89S2431FS S70

Supplier's Site Datasheet
RES 2.43K OHM 3W 1% WW AXIAL - RWR89S2431FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 3W 1% WW AXIAL
RWR89S2431FSS70
RES 2.43K OHM 3W 1% WW AXIAL RWR89S2431FSS70
RES 2.43Kohm 3W 1% WW AXIAL

RES 2.43Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2431FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2431FSS70-ND
Through Hole Resistors RWR89S2431FSS70-ND
2.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2431FSS70 RWR89S2431FSS70 RWR89S2431FSS70-ND
Product Name Wirewound Resistors RES 2.43K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details