Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2260FSS73

Description
226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2260FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2260FSS73-ND
Through Hole Resistors RWR89S2260FSS73-ND
226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 226 OHM 3W 1% WW AXIAL - RWR89S2260FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 3W 1% WW AXIAL
RWR89S2260FSS73
RES 226 OHM 3W 1% WW AXIAL RWR89S2260FSS73
RES 226ohm 3W 1% WW AXIAL

RES 226ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2260FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2260FSS73
Wirewound Resistors 3110-RWR89S2260FSS73
ESS-2B 226 1% RWR89S2260FS S73

ESS-2B 226 1% RWR89S2260FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7128
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7128
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S2260FSS73-ND RWR89S2260FSS73 3110-RWR89S2260FSS73 64C7128
Product Name Through Hole Resistors RES 226 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers