Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R96FRRSL

Description
ESS-2B 1.96 1% RWR89S1R96FR RSL
Request a Quote Datasheet
Description
ESS-2B 1.96 1% RWR89S1R96FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R96FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R96FRRSL
Wirewound Resistors 3110-RWR89S1R96FRRSL
ESS-2B 1.96 1% RWR89S1R96FR RSL

ESS-2B 1.96 1% RWR89S1R96FR RSL

Supplier's Site Datasheet
RES 1.96 OHM 3W 1% WW AXIAL - RWR89S1R96FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 3W 1% WW AXIAL
RWR89S1R96FRRSL
RES 1.96 OHM 3W 1% WW AXIAL RWR89S1R96FRRSL
RES 1.96ohm 3W 1% WW AXIAL

RES 1.96ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R96FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R96FRRSL-ND
Through Hole Resistors RWR89S1R96FRRSL-ND
1.96 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R96FRRSL RWR89S1R96FRRSL RWR89S1R96FRRSL-ND
Product Name Wirewound Resistors RES 1.96 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers