Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2211FSRSL

Description
2.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2211FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2211FSRSL-ND
Through Hole Resistors RWR89S2211FSRSL-ND
2.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2211FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2211FSRSL
Wirewound Resistors 3110-RWR89S2211FSRSL
ESS-2B 2.21K 1% RWR89S2211FS RSL

ESS-2B 2.21K 1% RWR89S2211FS RSL

Supplier's Site Datasheet
RES 2.21K OHM 3W 1% WW AXIAL - RWR89S2211FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 3W 1% WW AXIAL
RWR89S2211FSRSL
RES 2.21K OHM 3W 1% WW AXIAL RWR89S2211FSRSL
RES 2.21Kohm 3W 1% WW AXIAL

RES 2.21Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2211FSRSL-ND 3110-RWR89S2211FSRSL RWR89S2211FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.21K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details